multicomp PRO Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp Pro MC002811

Description
USB CONN, TYPE C, RCPT, 24POS, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes
Datasheet
Description
USB CONN, TYPE C, RCPT, 24POS, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp Pro - 72AC6186 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp Pro
72AC6186
Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp Pro 72AC6186
USB CONN, TYPE C, RCPT, 24POS, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes

USB CONN, TYPE C, RCPT, 24POS, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp - 72AC6185 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp
72AC6185
Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp 72AC6185
USB CONN, TYPE C, RCPT, 24POS, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes

USB CONN, TYPE C, RCPT, 24POS, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC6186
Product Name Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Jacks, Plugs - 9202WTE-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers