multicomp PRO Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp Pro MC002810

Description
USB CONN, TYPE C, RCPT, 24POS, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes
Datasheet
Description
USB CONN, TYPE C, RCPT, 24POS, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp Pro - 72AC6184 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp Pro
72AC6184
Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp Pro 72AC6184
USB CONN, TYPE C, RCPT, 24POS, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes

USB CONN, TYPE C, RCPT, 24POS, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC6184
Product Name Usb Conn, Type C, Rcpt, 24Pos, Smt/th; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details