multicomp PRO Usb Conn, 3.0 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp Pro MC002808

Description
USB CONN, 3.0 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Vertical ; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes
Datasheet
Description
USB CONN, 3.0 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Vertical ; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Conn, 3.0 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp Pro - 72AC6180 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.0 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp Pro
72AC6180
Usb Conn, 3.0 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp Pro 72AC6180
USB CONN, 3.0 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Vertical ; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

USB CONN, 3.0 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Vertical; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC6180
Product Name Usb Conn, 3.0 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Contacts - 113358P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers