multicomp PRO Fuse Holder, Mini Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro MC002796

Description
FUSE HOLDER, MINI BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Quick Connect; No. of Fuses:4Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, MINI BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Quick Connect; No. of Fuses:4Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Mini Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro - 65AC3863 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Mini Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro
65AC3863
Fuse Holder, Mini Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro 65AC3863
FUSE HOLDER, MINI BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Quick Connect; No. of Fuses:4Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes

FUSE HOLDER, MINI BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Quick Connect; No. of Fuses:4Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 65AC3863
Product Name Fuse Holder, Mini Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro
Normal Operating Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

1 Pole Fuse Holder - 1492-FB1M30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Snap-In PC Fuse Clips w/End Stop - 3521 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Street Lighting Fuse Boxes - CS0601-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Carrier for 5x20mm fuses - 80920211 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details