multicomp PRO Fuse Holder, Mini Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro MC002795

Description
FUSE HOLDER, MINI BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Quick Connect; No. of Fuses:10Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, MINI BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Quick Connect; No. of Fuses:10Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Mini Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro - 65AC3862 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Mini Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro
65AC3862
Fuse Holder, Mini Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro 65AC3862
FUSE HOLDER, MINI BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Quick Connect; No. of Fuses:10Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes

FUSE HOLDER, MINI BLADE, 100A, 32VDC, QC; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:100A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Quick Connect; No. of Fuses:10Fuses; Product Range:-; Voltage Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 65AC3862
Product Name Fuse Holder, Mini Blade, 100A, 32Vdc, Qc; Fuse Holder Type Multicomp Pro
Normal Operating Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Snap-In PC Fuse Clip -no end stop - 3621 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-7091.3120-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details