multicomp PRO Enclosure, 7.48 X 9.45 X 1.57; Enclosure Type Multicomp Pro MC002791

Description
ENCLOSURE, 7.48" X 9.45" X 1.57"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:240mm; External Depth - Metric:190mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 7.48" X 9.45" X 1.57"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:240mm; External Depth - Metric:190mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 7.48 X 9.45 X 1.57; Enclosure Type Multicomp Pro - 65AC3858 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 7.48 X 9.45 X 1.57; Enclosure Type Multicomp Pro
65AC3858
Enclosure, 7.48 X 9.45 X 1.57; Enclosure Type Multicomp Pro 65AC3858
ENCLOSURE, 7.48" X 9.45" X 1.57"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:240mm; External Depth - Metric:190mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 7.48" X 9.45" X 1.57"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:240mm; External Depth - Metric:190mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 65AC3858
Product Name Enclosure, 7.48 X 9.45 X 1.57; Enclosure Type Multicomp Pro
Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details