multicomp PRO Battery, Non Rechargeable, 3.6V, 1.2Ah; Battery Voltage Multicomp Pro MC002788

Description
BATTERY, NON RECHARGEABLE, 3.6V, 1.2AH; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:-; Battery Capacity:1.2Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:25.5mm RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 3.6V, 1.2AH; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:-; Battery Capacity:1.2Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:25.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 3.6V, 1.2Ah; Battery Voltage Multicomp Pro - 63AC8789 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3.6V, 1.2Ah; Battery Voltage Multicomp Pro
63AC8789
Battery, Non Rechargeable, 3.6V, 1.2Ah; Battery Voltage Multicomp Pro 63AC8789
BATTERY, NON RECHARGEABLE, 3.6V, 1.2AH; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:-; Battery Capacity:1.2Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:25.5mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3.6V, 1.2AH; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:-; Battery Capacity:1.2Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:25.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 63AC8789
Product Name Battery, Non Rechargeable, 3.6V, 1.2Ah; Battery Voltage Multicomp Pro
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

48V Lithium SAFEFlex Material Handling Batteries - FBP-1443 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 735 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
Button Batteries - 325767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Capacity 0.6300 ampere-hr
View Details