multicomp PRO Hdmi Connector, Rcpt, 19Pos, Smd/tht; No. Of Contacts Multicomp Pro MC002785

Description
HDMI CONNECTOR, RCPT, 19POS, SMD/THT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Surface Mount, Through Hole Mount; Contact Termination:Solder; Contact Plating:Gold Plated Contacts; Connector Body RoHS Compliant: Yes
Datasheet
Description
HDMI CONNECTOR, RCPT, 19POS, SMD/THT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Surface Mount, Through Hole Mount; Contact Termination:Solder; Contact Plating:Gold Plated Contacts; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hdmi Connector, Rcpt, 19Pos, Smd/tht; No. Of Contacts Multicomp Pro - 62AC7266 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, Rcpt, 19Pos, Smd/tht; No. Of Contacts Multicomp Pro
62AC7266
Hdmi Connector, Rcpt, 19Pos, Smd/tht; No. Of Contacts Multicomp Pro 62AC7266
HDMI CONNECTOR, RCPT, 19POS, SMD/THT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Surface Mount, Through Hole Mount; Contact Termination:Solder; Contact Plating:Gold Plated Contacts; Connector Body RoHS Compliant: Yes

HDMI CONNECTOR, RCPT, 19POS, SMD/THT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Surface Mount, Through Hole Mount; Contact Termination:Solder; Contact Plating:Gold Plated Contacts; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AC7266
Product Name Hdmi Connector, Rcpt, 19Pos, Smd/tht; No. Of Contacts Multicomp Pro
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products