multicomp PRO Resealable Antistatic Bag, 381X457.2Mm; Bag Type Multicomp MC002783

Description
RESEALABLE ANTISTATIC BAG, 381X457.2MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:15"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: NA
Datasheet
Description
RESEALABLE ANTISTATIC BAG, 381X457.2MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:15"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resealable Antistatic Bag, 381X457.2Mm; Bag Type Multicomp - 70AC4277 - Newark, An Avnet Company
Chicago, IL, United States
Resealable Antistatic Bag, 381X457.2Mm; Bag Type Multicomp
70AC4277
Resealable Antistatic Bag, 381X457.2Mm; Bag Type Multicomp 70AC4277
RESEALABLE ANTISTATIC BAG, 381X457.2MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:15"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: NA

RESEALABLE ANTISTATIC BAG, 381X457.2MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:15"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70AC4277
Product Name Resealable Antistatic Bag, 381X457.2Mm; Bag Type Multicomp
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details