multicomp PRO Resealable Antistatic Bag, 304.8X457.2Mm; Bag Type Multicomp MC002782

Description
RESEALABLE ANTISTATIC BAG, 304.8X457.2MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:12"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: NA
Datasheet
Description
RESEALABLE ANTISTATIC BAG, 304.8X457.2MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:12"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resealable Antistatic Bag, 304.8X457.2Mm; Bag Type Multicomp - 70AC4276 - Newark, An Avnet Company
Chicago, IL, United States
Resealable Antistatic Bag, 304.8X457.2Mm; Bag Type Multicomp
70AC4276
Resealable Antistatic Bag, 304.8X457.2Mm; Bag Type Multicomp 70AC4276
RESEALABLE ANTISTATIC BAG, 304.8X457.2MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:12"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: NA

RESEALABLE ANTISTATIC BAG, 304.8X457.2MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:12"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Resealable RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 70AC4276
Product Name Resealable Antistatic Bag, 304.8X457.2Mm; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details