multicomp PRO Antistatic Bag, Heat Seal, 177.8 X 381Mm; Bag Type Multicomp MC002759

Description
ANTISTATIC BAG, HEAT SEAL, 177.8 X 381MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:7"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-RoHS Compliant: NA
Datasheet
Description
ANTISTATIC BAG, HEAT SEAL, 177.8 X 381MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:7"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antistatic Bag, Heat Seal, 177.8 X 381Mm; Bag Type Multicomp - 70AC4253 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Bag, Heat Seal, 177.8 X 381Mm; Bag Type Multicomp
70AC4253
Antistatic Bag, Heat Seal, 177.8 X 381Mm; Bag Type Multicomp 70AC4253
ANTISTATIC BAG, HEAT SEAL, 177.8 X 381MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:7"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-RoHS Compliant: NA

ANTISTATIC BAG, HEAT SEAL, 177.8 X 381MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:7"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 70AC4253
Product Name Antistatic Bag, Heat Seal, 177.8 X 381Mm; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Laptop Bags - 324994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Neoprene
Width 14.57 inch (370 mm)
View Details