multicomp PRO Antistatic Bag, Heat Seal, 177.8X279.4Mm; Bag Type Multicomp MC002758

Description
ANTISTATIC BAG, HEAT SEAL, 177.8X279.4MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:11"; Length - Metric:279.4mm; Width - Imperial:7"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: NA
Datasheet
Description
ANTISTATIC BAG, HEAT SEAL, 177.8X279.4MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:11"; Length - Metric:279.4mm; Width - Imperial:7"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antistatic Bag, Heat Seal, 177.8X279.4Mm; Bag Type Multicomp - 70AC4252 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Bag, Heat Seal, 177.8X279.4Mm; Bag Type Multicomp
70AC4252
Antistatic Bag, Heat Seal, 177.8X279.4Mm; Bag Type Multicomp 70AC4252
ANTISTATIC BAG, HEAT SEAL, 177.8X279.4MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:11"; Length - Metric:279.4mm; Width - Imperial:7"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: NA

ANTISTATIC BAG, HEAT SEAL, 177.8X279.4MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:11"; Length - Metric:279.4mm; Width - Imperial:7"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 70AC4252
Product Name Antistatic Bag, Heat Seal, 177.8X279.4Mm; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details