multicomp PRO Antistatic Bag, Heat Seal, 152.4X228.6Mm; Bag Type Multicomp MC002753

Description
ANTISTATIC BAG, HEAT SEAL, 152.4X228.6MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:6"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: NA
Datasheet
Description
ANTISTATIC BAG, HEAT SEAL, 152.4X228.6MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:6"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antistatic Bag, Heat Seal, 152.4X228.6Mm; Bag Type Multicomp - 70AC4247 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Bag, Heat Seal, 152.4X228.6Mm; Bag Type Multicomp
70AC4247
Antistatic Bag, Heat Seal, 152.4X228.6Mm; Bag Type Multicomp 70AC4247
ANTISTATIC BAG, HEAT SEAL, 152.4X228.6MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:6"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: NA

ANTISTATIC BAG, HEAT SEAL, 152.4X228.6MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:6"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 70AC4247
Product Name Antistatic Bag, Heat Seal, 152.4X228.6Mm; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details