multicomp PRO Antistatic Bag, Heat Seal, 50.8X152.4Mm; Bag Type Multicomp MC002747

Description
ANTISTATIC BAG, HEAT SEAL, 50.8X152.4MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:2"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-RoHS Compliant: NA
Datasheet
Description
ANTISTATIC BAG, HEAT SEAL, 50.8X152.4MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:2"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antistatic Bag, Heat Seal, 50.8X152.4Mm; Bag Type Multicomp - 70AC4241 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Bag, Heat Seal, 50.8X152.4Mm; Bag Type Multicomp
70AC4241
Antistatic Bag, Heat Seal, 50.8X152.4Mm; Bag Type Multicomp 70AC4241
ANTISTATIC BAG, HEAT SEAL, 50.8X152.4MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:2"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-RoHS Compliant: NA

ANTISTATIC BAG, HEAT SEAL, 50.8X152.4MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:2"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 70AC4241
Product Name Antistatic Bag, Heat Seal, 50.8X152.4Mm; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details