multicomp PRO Antistatic Bag, Heat Seal, 50.8 X 76.2Mm; Bag Type Multicomp MC002746

Description
ANTISTATIC BAG, HEAT SEAL, 50.8 X 76.2MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:3"; Length - Metric:76.2mm; Width - Imperial:2"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-RoHS Compliant: NA
Datasheet
Description
ANTISTATIC BAG, HEAT SEAL, 50.8 X 76.2MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:3"; Length - Metric:76.2mm; Width - Imperial:2"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antistatic Bag, Heat Seal, 50.8 X 76.2Mm; Bag Type Multicomp - 70AC4240 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Bag, Heat Seal, 50.8 X 76.2Mm; Bag Type Multicomp
70AC4240
Antistatic Bag, Heat Seal, 50.8 X 76.2Mm; Bag Type Multicomp 70AC4240
ANTISTATIC BAG, HEAT SEAL, 50.8 X 76.2MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:3"; Length - Metric:76.2mm; Width - Imperial:2"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-RoHS Compliant: NA

ANTISTATIC BAG, HEAT SEAL, 50.8 X 76.2MM; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:3"; Length - Metric:76.2mm; Width - Imperial:2"; Bag Thickness:78.74µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 70AC4240
Product Name Antistatic Bag, Heat Seal, 50.8 X 76.2Mm; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details