multicomp PRO Usb Cable, 2.0 Plug A-Mini B, 36.1, Blk; Connector A Multicomp Pro MC002739

Description
USB CABLE, 2.0 PLUG A-MINI B, 36.1", BLK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:915mm; Cable Length - Imperial:36.1"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 PLUG A-MINI B, 36.1", BLK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:915mm; Cable Length - Imperial:36.1"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 Plug A-Mini B, 36.1, Blk; Connector A Multicomp Pro - 58AC7778 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Plug A-Mini B, 36.1, Blk; Connector A Multicomp Pro
58AC7778
Usb Cable, 2.0 Plug A-Mini B, 36.1, Blk; Connector A Multicomp Pro 58AC7778
USB CABLE, 2.0 PLUG A-MINI B, 36.1", BLK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:915mm; Cable Length - Imperial:36.1"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 PLUG A-MINI B, 36.1", BLK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:915mm; Cable Length - Imperial:36.1"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC7778
Product Name Usb Cable, 2.0 Plug A-Mini B, 36.1, Blk; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-2300/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers