multicomp PRO Usb Cable, 2.0 Plug A-B, 36.1, Black; Connector A Multicomp Pro MC002738

Description
USB CABLE, 2.0 PLUG A-B, 36.1", BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:915mm; Cable Length - Imperial:36.1"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 PLUG A-B, 36.1", BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:915mm; Cable Length - Imperial:36.1"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 Plug A-B, 36.1, Black; Connector A Multicomp Pro - 58AC7777 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Plug A-B, 36.1, Black; Connector A Multicomp Pro
58AC7777
Usb Cable, 2.0 Plug A-B, 36.1, Black; Connector A Multicomp Pro 58AC7777
USB CABLE, 2.0 PLUG A-B, 36.1", BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:915mm; Cable Length - Imperial:36.1"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 PLUG A-B, 36.1", BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:915mm; Cable Length - Imperial:36.1"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC7777
Product Name Usb Cable, 2.0 Plug A-B, 36.1, Black; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/102-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers