multicomp PRO Usb Cable, 2.0 A Plug-Plug, 3.3Ft, Grey; Connector A Multicomp Pro MC002728

Description
USB CABLE, 2.0 A PLUG-PLUG, 3.3FT, GREY; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 A PLUG-PLUG, 3.3FT, GREY; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 A Plug-Plug, 3.3Ft, Grey; Connector A Multicomp Pro - 58AC7767 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Plug-Plug, 3.3Ft, Grey; Connector A Multicomp Pro
58AC7767
Usb Cable, 2.0 A Plug-Plug, 3.3Ft, Grey; Connector A Multicomp Pro 58AC7767
USB CABLE, 2.0 A PLUG-PLUG, 3.3FT, GREY; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 A PLUG-PLUG, 3.3FT, GREY; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC7767
Product Name Usb Cable, 2.0 A Plug-Plug, 3.3Ft, Grey; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/502-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers