multicomp PRO Usb Cord, 2.0 Plug A-Micro B, 3.3Ft, Blk; Connector A Multicomp Pro MC002726

Description
USB CORD, 2.0 PLUG A-MICRO B, 3.3FT, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Description
USB CORD, 2.0 PLUG A-MICRO B, 3.3FT, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The USB Cord, 2.0 Plug A-Micro B, 3.3Ft, Black features a USB Type A Plug on one end and a Micro USB Type B Plug on the other. It has a cable length of 1 meter (3.3 feet) and adheres to the USB 2.0 standard. The cable jacket is made of black PVC material, providing durability and flexibility. Electrical testing includes 100% testing for open, short, and miss wire conditions, with a maximum contact resistance of 2,Ѷ and a minimum insulation resistance of 10M,Ѷ. The cable construction consists of 28AWG and 24AWG wires, ensuring reliable data transfer. The connectors are solder type with nickel plating, enhancing conductivity and corrosion resistance. This product is suitable for applications requiring a reliable USB connection for devices that utilize Micro USB interfaces.

Datasheet Summary
Powered by GS/AI

The USB Cord, 2.0 Plug A-Micro B, 3.3Ft, Black features a USB Type A Plug on one end and a Micro USB Type B Plug on the other. It has a cable length of 1 meter (3.3 feet) and adheres to the USB 2.0 standard. The cable jacket is made of black PVC material, providing durability and flexibility. Electrical testing includes 100% testing for open, short, and miss wire conditions, with a maximum contact resistance of 2,Ѷ and a minimum insulation resistance of 10M,Ѷ. The cable construction consists of 28AWG and 24AWG wires, ensuring reliable data transfer. The connectors are solder type with nickel plating, enhancing conductivity and corrosion resistance. This product is suitable for applications requiring a reliable USB connection for devices that utilize Micro USB interfaces.

Suppliers

Company
Product
Description
Supplier Links
Usb Cord, 2.0 Plug A-Micro B, 3.3Ft, Blk; Connector A Multicomp Pro - 58AC7765 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 Plug A-Micro B, 3.3Ft, Blk; Connector A Multicomp Pro
58AC7765
Usb Cord, 2.0 Plug A-Micro B, 3.3Ft, Blk; Connector A Multicomp Pro 58AC7765
USB CORD, 2.0 PLUG A-MICRO B, 3.3FT, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0 PLUG A-MICRO B, 3.3FT, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC7765
Product Name Usb Cord, 2.0 Plug A-Micro B, 3.3Ft, Blk; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-3140/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers