multicomp PRO Usb Cable, 2.0 Type Plug A-B, 6.6Ft, Blk; Connector A Multicomp Pro MC002725

Description
USB CABLE, 2.0 TYPE PLUG A-B, 6.6FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 TYPE PLUG A-B, 6.6FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 Type Plug A-B, 6.6Ft, Blk; Connector A Multicomp Pro - 58AC7764 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type Plug A-B, 6.6Ft, Blk; Connector A Multicomp Pro
58AC7764
Usb Cable, 2.0 Type Plug A-B, 6.6Ft, Blk; Connector A Multicomp Pro 58AC7764
USB CABLE, 2.0 TYPE PLUG A-B, 6.6FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 TYPE PLUG A-B, 6.6FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC7764
Product Name Usb Cable, 2.0 Type Plug A-B, 6.6Ft, Blk; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3340/404-2000 - WAGO
Specs
Application Instrumentation and Control
View Details