multicomp PRO Usb Cable, 2.0 Type Plug A-B, 5.9Ft, Blk; Connector A Multicomp Pro MC002722

Description
USB CABLE, 2.0 TYPE PLUG A-B, 5.9FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 TYPE PLUG A-B, 5.9FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 Type Plug A-B, 5.9Ft, Blk; Connector A Multicomp Pro - 58AC7761 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type Plug A-B, 5.9Ft, Blk; Connector A Multicomp Pro
58AC7761
Usb Cable, 2.0 Type Plug A-B, 5.9Ft, Blk; Connector A Multicomp Pro 58AC7761
USB CABLE, 2.0 TYPE PLUG A-B, 5.9FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 TYPE PLUG A-B, 5.9FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AC7761
Product Name Usb Cable, 2.0 Type Plug A-B, 5.9Ft, Blk; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/405-500 - WAGO
Specs
Application Instrumentation and Control
View Details