multicomp PRO Rf Cable, Sma Rp Jack-Mcx Plug, 100Mm; Connector To Connector Multicomp Pro MC002720

Description
RF CABLE, SMA RP JACK-MCX PLUG, 100MM; Connector to Connector:MCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Description
RF CABLE, SMA RP JACK-MCX PLUG, 100MM; Connector to Connector:MCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Cable, SMA RP Jack to MCX Plug, 100mm features a rear lock design and is suitable for applications requiring a 50,Ѷ impedance. It operates effectively across a frequency range from DC to 6.0 GHz, with a maximum working voltage of 335Vrms and a dielectric withstanding voltage of 750Vrms. The cable exhibits a maximum VSWR of 1.65:1 and an insertion loss of -1.1 dB. The assembly includes a crimp connector for OD 1.37 cable and is packaged with necessary heat shrink tubes. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The RF Cable, SMA RP Jack to MCX Plug, 100mm features a rear lock design and is suitable for applications requiring a 50,Ѷ impedance. It operates effectively across a frequency range from DC to 6.0 GHz, with a maximum working voltage of 335Vrms and a dielectric withstanding voltage of 750Vrms. The cable exhibits a maximum VSWR of 1.65:1 and an insertion loss of -1.1 dB. The assembly includes a crimp connector for OD 1.37 cable and is packaged with necessary heat shrink tubes. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Rf Cable, Sma Rp Jack-Mcx Plug, 100Mm; Connector To Connector Multicomp Pro - 56AC6104 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Rp Jack-Mcx Plug, 100Mm; Connector To Connector Multicomp Pro
56AC6104
Rf Cable, Sma Rp Jack-Mcx Plug, 100Mm; Connector To Connector Multicomp Pro 56AC6104
RF CABLE, SMA RP JACK-MCX PLUG, 100MM; Connector to Connector:MCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes

RF CABLE, SMA RP JACK-MCX PLUG, 100MM; Connector to Connector:MCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56AC6104
Product Name Rf Cable, Sma Rp Jack-Mcx Plug, 100Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details