multicomp PRO Axial Fan, 92Mm, 12Vdc, 75Cfm, 45.5Dba; Supply Voltage Vdc Multicomp MC002717

Description
AXIAL FAN, 92MM, 12VDC, 75CFM, 45.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:75CFM; Noise Rating:45.5dBA; Power Rating:5.12W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 12VDC, 75CFM, 45.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:75CFM; Noise Rating:45.5dBA; Power Rating:5.12W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 12Vdc, 75Cfm, 45.5Dba; Supply Voltage Vdc Multicomp - 57AC0121 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 75Cfm, 45.5Dba; Supply Voltage Vdc Multicomp
57AC0121
Axial Fan, 92Mm, 12Vdc, 75Cfm, 45.5Dba; Supply Voltage Vdc Multicomp 57AC0121
AXIAL FAN, 92MM, 12VDC, 75CFM, 45.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:75CFM; Noise Rating:45.5dBA; Power Rating:5.12W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 75CFM, 45.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:75CFM; Noise Rating:45.5dBA; Power Rating:5.12W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0121
Product Name Axial Fan, 92Mm, 12Vdc, 75Cfm, 45.5Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75 SCFM (127 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details