multicomp PRO Axial Fan, 92Mm, 24Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp MC002714

Description
AXIAL FAN, 92MM, 24VDC, 45CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:1.54W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 24VDC, 45CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:1.54W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp - 57AC0118 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp
57AC0118
Axial Fan, 92Mm, 24Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp 57AC0118
AXIAL FAN, 92MM, 24VDC, 45CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:1.54W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 45CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:45CFM; Noise Rating:32dBA; Power Rating:1.54W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0118
Product Name Axial Fan, 92Mm, 24Vdc, 45Cfm, 32Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45 SCFM (76.49 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Fan Power Cord; For Use With Qualtek Electronics - 87F3907 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details