multicomp PRO Axial Fan, 92Mm, 12Vdc, 39.5Cfm, 28Dba; Supply Voltage Vdc Multicomp MC002713

Description
AXIAL FAN, 92MM, 12VDC, 39.5CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:39.5CFM; Noise Rating:28dBA; Power Rating:1.05W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 92MM, 12VDC, 39.5CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:39.5CFM; Noise Rating:28dBA; Power Rating:1.05W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 12Vdc, 39.5Cfm, 28Dba; Supply Voltage Vdc Multicomp - 57AC0117 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 39.5Cfm, 28Dba; Supply Voltage Vdc Multicomp
57AC0117
Axial Fan, 92Mm, 12Vdc, 39.5Cfm, 28Dba; Supply Voltage Vdc Multicomp 57AC0117
AXIAL FAN, 92MM, 12VDC, 39.5CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:39.5CFM; Noise Rating:28dBA; Power Rating:1.05W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 39.5CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:39.5CFM; Noise Rating:28dBA; Power Rating:1.05W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0117
Product Name Axial Fan, 92Mm, 12Vdc, 39.5Cfm, 28Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Supply Voltage Vdc Finder - 92X8678 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - RH60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
Backward Curved Fan - UNO675006D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3400 SCFM (5779 m³/hr)
Maximum Sound Level 74 dbA
View Details