multicomp PRO Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp MC002711

Description
AXIAL FAN, 80MM, 24VDC, 37CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 24VDC, 37CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp - 57AC0115 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp
57AC0115
Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp 57AC0115
AXIAL FAN, 80MM, 24VDC, 37CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 37CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0115
Product Name Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37 SCFM (62.89 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8667 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details