multicomp PRO Axial Fan, 80Mm, 12Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp MC002709

Description
AXIAL FAN, 80MM, 12VDC, 33CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:900mW; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 80MM, 12VDC, 33CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:900mW; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp - 57AC0113 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp
57AC0113
Axial Fan, 80Mm, 12Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp 57AC0113
AXIAL FAN, 80MM, 12VDC, 33CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:900mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 33CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:900mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0113
Product Name Axial Fan, 80Mm, 12Vdc, 33Cfm, 28Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 33 SCFM (56.09 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081205700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 2 watts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage 230 volts
View Details