multicomp PRO Axial Fan, 80Mm, 12Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp MC002708

Description
AXIAL FAN, 80MM, 12VDC, 37CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:1.28W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 37CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:1.28W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp - 57AC0112 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp
57AC0112
Axial Fan, 80Mm, 12Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp 57AC0112
AXIAL FAN, 80MM, 12VDC, 37CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:1.28W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 37CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:1.28W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0112
Product Name Axial Fan, 80Mm, 12Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37 SCFM (62.89 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21902431000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details