The Axial Fan, part number 57AC0111, features a compact design with dimensions of 60mm x 60mm x 25mm. It operates at a rated voltage of 24V DC and has a maximum current draw of 38mA, resulting in a power consumption of up to 0.92W. The fan is capable of delivering an airflow of 19.3 CFM while maintaining a low noise level of 22 dBA. This fan utilizes a single-phase, 4-pole brushless DC motor and is equipped with a Vapo bearing system for enhanced reliability. It has an operating voltage range of 8 to 27.6V DC and can function effectively in temperatures ranging from -10°C to +70°C. The fan is designed for automatic restart in case of a locked rotor condition, ensuring operational safety. Constructed from thermoplastic PBT material rated UL 94V-0, it is suitable for various applications requiring efficient cooling solutions. The fan has a life expectancy of 60,000 hours at 40°C and 65% humidity. It includes four mounting holes with a diameter of 4.3mm for easy installation.
AXIAL FAN, 60MM, 24VDC, 19.3CFM, 22DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:19.3CFM; Noise Rating:22dBA; Power Rating:920mW; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 57AC0111 |
| Product Name | Axial Fan, 60Mm, 24Vdc, 19.3Cfm, 22Dba; Supply Voltage Vdc Multicomp |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 19.3 SCFM (32.8 m³/hr) |
| Nominal Voltage | 24 volts |