multicomp PRO Axial Fan, 60Mm, 24Vdc, 23.5Cfm, 27Dba; Supply Voltage Vdc Multicomp MC002706

Description
AXIAL FAN, 60MM, 24VDC, 23.5CFM, 27DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:23.5CFM; Noise Rating:27dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 24VDC, 23.5CFM, 27DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:23.5CFM; Noise Rating:27dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 24Vdc, 23.5Cfm, 27Dba; Supply Voltage Vdc Multicomp - 57AC0110 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 23.5Cfm, 27Dba; Supply Voltage Vdc Multicomp
57AC0110
Axial Fan, 60Mm, 24Vdc, 23.5Cfm, 27Dba; Supply Voltage Vdc Multicomp 57AC0110
AXIAL FAN, 60MM, 24VDC, 23.5CFM, 27DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:23.5CFM; Noise Rating:27dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC, 23.5CFM, 27DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:23.5CFM; Noise Rating:27dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0110
Product Name Axial Fan, 60Mm, 24Vdc, 23.5Cfm, 27Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.5 SCFM (39.94 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.20 - Filter Fan - 7F2082302055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
Axial Fan - 98XJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 140 SCFM (238 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details