multicomp PRO Axial Fan, 60Mm, 12Vdc, 19.3Cfm, 22Dba; Supply Voltage Vdc Multicomp MC002704

Description
AXIAL FAN, 60MM, 12VDC, 19.3CFM, 22DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:19.3CFM; Noise Rating:22dBA; Power Rating:1W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 19.3CFM, 22DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:19.3CFM; Noise Rating:22dBA; Power Rating:1W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 19.3Cfm, 22Dba; Supply Voltage Vdc Multicomp - 57AC0108 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 19.3Cfm, 22Dba; Supply Voltage Vdc Multicomp
57AC0108
Axial Fan, 60Mm, 12Vdc, 19.3Cfm, 22Dba; Supply Voltage Vdc Multicomp 57AC0108
AXIAL FAN, 60MM, 12VDC, 19.3CFM, 22DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:19.3CFM; Noise Rating:22dBA; Power Rating:1W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 19.3CFM, 22DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:19.3CFM; Noise Rating:22dBA; Power Rating:1W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0108
Product Name Axial Fan, 60Mm, 12Vdc, 19.3Cfm, 22Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.3 SCFM (32.8 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Roof Filter Fan, 203 Cfm, 24 Vdc, 4 Fans, Lexan Housing Stego - 24T0885 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N88-35567 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1759813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details