multicomp PRO Axial Fan, 60Mm, 12Vdc, 19Cfm, 28Dba; Supply Voltage Vdc Multicomp MC002703

Description
AXIAL FAN, 60MM, 12VDC, 19CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:19CFM; Noise Rating:28dBA; Power Rating:900W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 19CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:19CFM; Noise Rating:28dBA; Power Rating:900W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 19Cfm, 28Dba; Supply Voltage Vdc Multicomp - 57AC0107 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 19Cfm, 28Dba; Supply Voltage Vdc Multicomp
57AC0107
Axial Fan, 60Mm, 12Vdc, 19Cfm, 28Dba; Supply Voltage Vdc Multicomp 57AC0107
AXIAL FAN, 60MM, 12VDC, 19CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:19CFM; Noise Rating:28dBA; Power Rating:900W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 19CFM, 28DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:19CFM; Noise Rating:28dBA; Power Rating:900W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0107
Product Name Axial Fan, 60Mm, 12Vdc, 19Cfm, 28Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19 SCFM (32.29 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21823031000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details