multicomp PRO Axial Fan, 60Mm, 12Vdc, 23Cfm, 33.5Dba; Supply Voltage Vdc Multicomp MC002702

Description
AXIAL FAN, 60MM, 12VDC, 23CFM, 33.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:23CFM; Noise Rating:33.5dBA; Power Rating:1.38W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 23CFM, 33.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:23CFM; Noise Rating:33.5dBA; Power Rating:1.38W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 23Cfm, 33.5Dba; Supply Voltage Vdc Multicomp - 57AC0106 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 23Cfm, 33.5Dba; Supply Voltage Vdc Multicomp
57AC0106
Axial Fan, 60Mm, 12Vdc, 23Cfm, 33.5Dba; Supply Voltage Vdc Multicomp 57AC0106
AXIAL FAN, 60MM, 12VDC, 23CFM, 33.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:23CFM; Noise Rating:33.5dBA; Power Rating:1.38W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 23CFM, 33.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:23CFM; Noise Rating:33.5dBA; Power Rating:1.38W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0106
Product Name Axial Fan, 60Mm, 12Vdc, 23Cfm, 33.5Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23 SCFM (39.09 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
Axial Fan - 99XM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details