The Axial Fan, part number 57AC0104, features a compact size of 60mm x 60mm x 15mm and operates at a rated voltage of 12V DC. It has a maximum airflow of 30.4 CFM and generates an acoustic noise level of 36.2 dBA. The fan is powered by a single-phase, 4-pole brushless DC motor and utilizes a Vapo bearing system for enhanced reliability. The fan operates efficiently within a voltage range of 4.5 to 13.8V DC and has a starting voltage of 4.5V DC at 25°C. It is designed to function in temperatures ranging from -10°C to +70°C and can be stored in conditions from -40°C to +70°C. The fan has a life expectancy of 60,000 hours at 40°C and 65% humidity. It includes features such as automatic restart in case of a locked rotor condition and polarity protection. The frame and fan blade are made from thermoplastic PBT, compliant with UL 94V-0 standards. The fan is equipped with three lead wires for power connection and has mounting holes with a diameter of 4.3mm.
AXIAL FAN, 60MM, 12VDC, 30.4CFM, 36.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:30.4CFM; Noise Rating:36.2dBA; Power Rating:2.56W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 57AC0104 |
| Product Name | Axial Fan, 60Mm, 12Vdc, 30.4Cfm, 36.2Dba; Supply Voltage Vdc Multicomp |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 30.4 SCFM (51.67 m³/hr) |
| Nominal Voltage | 12 volts |