multicomp PRO Axial Fan, 60Mm, 12Vdc, 30.4Cfm, 36.2Dba; Supply Voltage Vdc Multicomp MC002699

Description
AXIAL FAN, 60MM, 12VDC, 30.4CFM, 36.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:30.4CFM; Noise Rating:36.2dBA; Power Rating:2.56W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 30.4CFM, 36.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:30.4CFM; Noise Rating:36.2dBA; Power Rating:2.56W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 30.4Cfm, 36.2Dba; Supply Voltage Vdc Multicomp - 57AC0103 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 30.4Cfm, 36.2Dba; Supply Voltage Vdc Multicomp
57AC0103
Axial Fan, 60Mm, 12Vdc, 30.4Cfm, 36.2Dba; Supply Voltage Vdc Multicomp 57AC0103
AXIAL FAN, 60MM, 12VDC, 30.4CFM, 36.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:30.4CFM; Noise Rating:36.2dBA; Power Rating:2.56W RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 30.4CFM, 36.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:30.4CFM; Noise Rating:36.2dBA; Power Rating:2.56W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0103
Product Name Axial Fan, 60Mm, 12Vdc, 30.4Cfm, 36.2Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.4 SCFM (51.67 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details
Light Strip, Led, 100-240Vac, Magnet; Power Rating Stego - 01X0589 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Power 5 watts
View Details