multicomp PRO Axial Fan, 60Mm, 12Vdc, 26.4Cfm, 34.2Dba; Supply Voltage Vdc Multicomp MC002698

Description
AXIAL FAN, 60MM, 12VDC, 26.4CFM, 34.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:26.4CFM; Noise Rating:34.2dBA; Power Rating:1.77W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 26.4CFM, 34.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:26.4CFM; Noise Rating:34.2dBA; Power Rating:1.77W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 26.4Cfm, 34.2Dba; Supply Voltage Vdc Multicomp - 57AC0102 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 26.4Cfm, 34.2Dba; Supply Voltage Vdc Multicomp
57AC0102
Axial Fan, 60Mm, 12Vdc, 26.4Cfm, 34.2Dba; Supply Voltage Vdc Multicomp 57AC0102
AXIAL FAN, 60MM, 12VDC, 26.4CFM, 34.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:26.4CFM; Noise Rating:34.2dBA; Power Rating:1.77W RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 26.4CFM, 34.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:26.4CFM; Noise Rating:34.2dBA; Power Rating:1.77W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0102
Product Name Axial Fan, 60Mm, 12Vdc, 26.4Cfm, 34.2Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.4 SCFM (44.87 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.77 SCFM (20 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 115 volts
View Details