multicomp PRO Axial Fan, 40Mm, 24Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp MC002695

Description
AXIAL FAN, 40MM, 24VDC, 7.7CFM, 21DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:720mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 24VDC, 7.7CFM, 21DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:720mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 24Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp - 57AC0099 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp
57AC0099
Axial Fan, 40Mm, 24Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp 57AC0099
AXIAL FAN, 40MM, 24VDC, 7.7CFM, 21DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:720mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 7.7CFM, 21DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:720mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0099
Product Name Axial Fan, 40Mm, 24Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.7 SCFM (13.09 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

40x40x20mm, 5 VDC, 4.489 CFM, 2 Wire Leads,B all Bearing DC Axial Fan - FAD1-04020BBAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.49 SCFM (7.63 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
4020-5 Series 4.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Z12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8768 to ? in H2O (1.64 to ? Torr)
Maximum Sound Level 45.4 dbA
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details