multicomp PRO Axial Fan, 40Mm, 24Vdc, 8.9Cfm, 25.5Dba; Supply Voltage Vdc Multicomp MC002694

Description
AXIAL FAN, 40MM, 24VDC, 8.9CFM, 25.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:8.9CFM; Noise Rating:25.5dBA; Power Rating:940mW; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 24VDC, 8.9CFM, 25.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:8.9CFM; Noise Rating:25.5dBA; Power Rating:940mW; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 24Vdc, 8.9Cfm, 25.5Dba; Supply Voltage Vdc Multicomp - 57AC0098 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 8.9Cfm, 25.5Dba; Supply Voltage Vdc Multicomp
57AC0098
Axial Fan, 40Mm, 24Vdc, 8.9Cfm, 25.5Dba; Supply Voltage Vdc Multicomp 57AC0098
AXIAL FAN, 40MM, 24VDC, 8.9CFM, 25.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:8.9CFM; Noise Rating:25.5dBA; Power Rating:940mW; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 8.9CFM, 25.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:8.9CFM; Noise Rating:25.5dBA; Power Rating:940mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0098
Product Name Axial Fan, 40Mm, 24Vdc, 8.9Cfm, 25.5Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.9 SCFM (15.13 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.45 SCFM (125 m³/hr)
Nominal Voltage 24 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Axial Fan - 106ZA - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 27.5 SCFM (46.74 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details