multicomp PRO Axial Fan, 40Mm, 12Vdc, 10.8Cfm, 27.5Dba; Supply Voltage Vdc Multicomp MC002693

Description
AXIAL FAN, 40MM, 12VDC, 10.8CFM, 27.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:10.8CFM; Noise Rating:27.5dBA; Power Rating:1.11W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 10.8CFM, 27.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:10.8CFM; Noise Rating:27.5dBA; Power Rating:1.11W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 10.8Cfm, 27.5Dba; Supply Voltage Vdc Multicomp - 57AC0097 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 10.8Cfm, 27.5Dba; Supply Voltage Vdc Multicomp
57AC0097
Axial Fan, 40Mm, 12Vdc, 10.8Cfm, 27.5Dba; Supply Voltage Vdc Multicomp 57AC0097
AXIAL FAN, 40MM, 12VDC, 10.8CFM, 27.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:10.8CFM; Noise Rating:27.5dBA; Power Rating:1.11W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 10.8CFM, 27.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:10.8CFM; Noise Rating:27.5dBA; Power Rating:1.11W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0097
Product Name Axial Fan, 40Mm, 12Vdc, 10.8Cfm, 27.5Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.8 SCFM (18.36 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Bulb For Dl 026, 120 Vac Light Rohs Compliant Stego - 82K8898 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7321 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6025-7 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level 39.31 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 120 watts
View Details