multicomp PRO Axial Fan, 40Mm, 12Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp MC002690

Description
AXIAL FAN, 40MM, 12VDC, 7.7CFM, 21DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:650mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 7.7CFM, 21DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:650mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp - 57AC0094 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp
57AC0094
Axial Fan, 40Mm, 12Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp 57AC0094
AXIAL FAN, 40MM, 12VDC, 7.7CFM, 21DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:650mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 7.7CFM, 21DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:650mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0094
Product Name Axial Fan, 40Mm, 12Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.7 SCFM (13.09 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details