multicomp PRO Axial Fan, 40Mm, 5Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp MC002688

Description
AXIAL FAN, 40MM, 5VDC, 7.7CFM, 21DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:620mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 5VDC, 7.7CFM, 21DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:620mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 5Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp - 57AC0092 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp
57AC0092
Axial Fan, 40Mm, 5Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp 57AC0092
AXIAL FAN, 40MM, 5VDC, 7.7CFM, 21DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:620mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 7.7CFM, 21DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:620mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0092
Product Name Axial Fan, 40Mm, 5Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.7 SCFM (13.09 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181204250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Electrical - Climate Control - Filtered Fans - XFG4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details