multicomp PRO Axial Fan, 40Mm, 12Vdc, 7Cfm, 20.6Dba; Supply Voltage Vdc Multicomp MC002686

Description
AXIAL FAN, 40MM, 12VDC, 7CFM, 20.6DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7CFM; Noise Rating:20.6dBA; Power Rating:580mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 7CFM, 20.6DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7CFM; Noise Rating:20.6dBA; Power Rating:580mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 7Cfm, 20.6Dba; Supply Voltage Vdc Multicomp - 57AC0090 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 7Cfm, 20.6Dba; Supply Voltage Vdc Multicomp
57AC0090
Axial Fan, 40Mm, 12Vdc, 7Cfm, 20.6Dba; Supply Voltage Vdc Multicomp 57AC0090
AXIAL FAN, 40MM, 12VDC, 7CFM, 20.6DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7CFM; Noise Rating:20.6dBA; Power Rating:580mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 7CFM, 20.6DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7CFM; Noise Rating:20.6dBA; Power Rating:580mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0090
Product Name Axial Fan, 40Mm, 12Vdc, 7Cfm, 20.6Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 24 volts
View Details
Fan Heater Hgl 046, 48 Vdc, 250W Rohs Compliant Stego - 70M7819 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details