multicomp PRO Axial Fan, 40Mm, 12Vdc, 8Cfm, 27.3Dba; Supply Voltage Vdc Multicomp MC002685

Description
AXIAL FAN, 40MM, 12VDC, 8CFM, 27.3DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:8CFM; Noise Rating:27.3dBA; Power Rating:710mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 8CFM, 27.3DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:8CFM; Noise Rating:27.3dBA; Power Rating:710mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 8Cfm, 27.3Dba; Supply Voltage Vdc Multicomp - 57AC0089 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 8Cfm, 27.3Dba; Supply Voltage Vdc Multicomp
57AC0089
Axial Fan, 40Mm, 12Vdc, 8Cfm, 27.3Dba; Supply Voltage Vdc Multicomp 57AC0089
AXIAL FAN, 40MM, 12VDC, 8CFM, 27.3DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:8CFM; Noise Rating:27.3dBA; Power Rating:710mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 8CFM, 27.3DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:8CFM; Noise Rating:27.3dBA; Power Rating:710mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0089
Product Name Axial Fan, 40Mm, 12Vdc, 8Cfm, 27.3Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RHA20000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1118308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 138 SCFM (234 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan, 6.93 X 6.93, 60/40 Cfm, 24Vdc Rohs Compliant Stego - 70M7784 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details