multicomp PRO Axial Fan, 40Mm, 5Vdc, 7Cfm, 20.6Dba; Supply Voltage Vdc Multicomp MC002684

Description
AXIAL FAN, 40MM, 5VDC, 7CFM, 20.6DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7CFM; Noise Rating:20.6dBA; Power Rating:550mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 5VDC, 7CFM, 20.6DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7CFM; Noise Rating:20.6dBA; Power Rating:550mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 5Vdc, 7Cfm, 20.6Dba; Supply Voltage Vdc Multicomp - 57AC0088 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 7Cfm, 20.6Dba; Supply Voltage Vdc Multicomp
57AC0088
Axial Fan, 40Mm, 5Vdc, 7Cfm, 20.6Dba; Supply Voltage Vdc Multicomp 57AC0088
AXIAL FAN, 40MM, 5VDC, 7CFM, 20.6DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7CFM; Noise Rating:20.6dBA; Power Rating:550mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 7CFM, 20.6DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7CFM; Noise Rating:20.6dBA; Power Rating:550mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AC0088
Product Name Axial Fan, 40Mm, 5Vdc, 7Cfm, 20.6Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8668 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 218 SCFM (370 m³/hr)
Nominal Voltage 120 volts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA30000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage 115 volts
View Details