multicomp PRO Rf Cable, Sma Rp Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro MC002681

Description
RF CABLE, SMA RP JACK-MCX PLUG, 200MM; Connector to Connector:MCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
RF CABLE, SMA RP JACK-MCX PLUG, 200MM; Connector to Connector:MCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable, Sma Rp Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro - 56AC6105 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Rp Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro
56AC6105
Rf Cable, Sma Rp Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro 56AC6105
RF CABLE, SMA RP JACK-MCX PLUG, 200MM; Connector to Connector:MCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

RF CABLE, SMA RP JACK-MCX PLUG, 200MM; Connector to Connector:MCX Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56AC6105
Product Name Rf Cable, Sma Rp Jack-Mcx Plug, 200Mm; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1121209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.8202 ft (2.5 dm)
View Details