multicomp PRO 3D Printer Filament, 1.75Mm, Abs, Grey; Diameter Multicomp MC002560

Description
3D PRINTER FILAMENT, 1.75MM, ABS, GREY; Diameter:1.75mm; Filament Colour:Grey; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, ABS, GREY; Diameter:1.75mm; Filament Colour:Grey; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Abs, Grey; Diameter Multicomp - 50AC9546 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Abs, Grey; Diameter Multicomp
50AC9546
3D Printer Filament, 1.75Mm, Abs, Grey; Diameter Multicomp 50AC9546
3D PRINTER FILAMENT, 1.75MM, ABS, GREY; Diameter:1.75mm; Filament Colour:Grey; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, ABS, GREY; Diameter:1.75mm; Filament Colour:Grey; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 50AC9546
Product Name 3D Printer Filament, 1.75Mm, Abs, Grey; Diameter Multicomp
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 192963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised metal
Breaking Strength 714.4 lbs (324 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details