multicomp PRO 3D Printer Filament, 1.75Mm, Abs, Green; Diameter Multicomp MC002559

Description
3D PRINTER FILAMENT, 1.75MM, ABS, GREEN; Diameter:1.75mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, ABS, GREEN; Diameter:1.75mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Abs, Green; Diameter Multicomp - 50AC9545 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Abs, Green; Diameter Multicomp
50AC9545
3D Printer Filament, 1.75Mm, Abs, Green; Diameter Multicomp 50AC9545
3D PRINTER FILAMENT, 1.75MM, ABS, GREEN; Diameter:1.75mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, ABS, GREEN; Diameter:1.75mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 50AC9545
Product Name 3D Printer Filament, 1.75Mm, Abs, Green; Diameter Multicomp
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 25 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details