multicomp PRO 3D Printer Filament, 1.75Mm, Pla, Red; Diameter Multicomp MC002551

Description
3D PRINTER FILAMENT, 1.75MM, PLA, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:205°C; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Description
3D PRINTER FILAMENT, 1.75MM, PLA, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:205°C; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Pla, Red; Diameter Multicomp - 50AC9538 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Pla, Red; Diameter Multicomp
50AC9538
3D Printer Filament, 1.75Mm, Pla, Red; Diameter Multicomp 50AC9538
3D PRINTER FILAMENT, 1.75MM, PLA, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:205°C; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, PLA, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PLA (Polylactide); Melting Temperature Min:205°C; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 50AC9538
Product Name 3D Printer Filament, 1.75Mm, Pla, Red; Diameter Multicomp
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 672958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Breaking Strength 1102.5 lbs (500 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details