multicomp PRO Adapter, Ac-Dc, 5.1V, 2.5A; Power Supply Approvals Multicomp MC002546

Description
ADAPTER, AC-DC, 5.1V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12.75W; Output Voltage - Output 1:5.1V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, AC-DC, 5.1V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12.75W; Output Voltage - Output 1:5.1V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 5.1V, 2.5A; Power Supply Approvals Multicomp - 50AC5704 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 5.1V, 2.5A; Power Supply Approvals Multicomp
50AC5704
Adapter, Ac-Dc, 5.1V, 2.5A; Power Supply Approvals Multicomp 50AC5704
ADAPTER, AC-DC, 5.1V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12.75W; Output Voltage - Output 1:5.1V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 5.1V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12.75W; Output Voltage - Output 1:5.1V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 50AC5704
Product Name Adapter, Ac-Dc, 5.1V, 2.5A; Power Supply Approvals Multicomp
Type DC Power Supply; AC / DC Adapter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers