multicomp PRO Battery Connector, Spring, 0.3Mm; Battery Sizes Accepted Multicomp Pro MC002492

Description
BATTERY CONNECTOR, SPRING, 0.3MM; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BATTERY CONNECTOR, SPRING, 0.3MM; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connector, Spring, 0.3Mm; Battery Sizes Accepted Multicomp Pro - 50AC4580 - Newark, An Avnet Company
Chicago, IL, United States
Battery Connector, Spring, 0.3Mm; Battery Sizes Accepted Multicomp Pro
50AC4580
Battery Connector, Spring, 0.3Mm; Battery Sizes Accepted Multicomp Pro 50AC4580
BATTERY CONNECTOR, SPRING, 0.3MM; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY CONNECTOR, SPRING, 0.3MM; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 50AC4580
Product Name Battery Connector, Spring, 0.3Mm; Battery Sizes Accepted Multicomp Pro
Plating / Coating Nickel; Nickel Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241390-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Bellows Electrical Contact - 2014 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details